Vishay Intertechnology, Inc. Through Hole Resistors CPR072R200JE10

Description
2.2 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2.2 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR072R200JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR072R200JE10-ND
Through Hole Resistors CPR072R200JE10-ND
2.2 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.2 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 2.2 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR072R200JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR072R200JE10
Res Wirewound 2.2 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR072R200JE10
Res Wirewound 2.2 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.2 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR072R200JE10-ND CPR072R200JE10
Product Name Through Hole Resistors Res Wirewound 2.2 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details