Vishay Intertechnology, Inc. Res Wirewound 27 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0727R00KE10

Description
Res Wirewound 27 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 27 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0727R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0727R00KE10
Res Wirewound 27 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0727R00KE10
Res Wirewound 27 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 27 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0727R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0727R00KE10-ND
Through Hole Resistors CPR0727R00KE10-ND
27 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

27 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0727R00KE10 CPR0727R00KE10-ND
Product Name Res Wirewound 27 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers