Vishay Intertechnology, Inc. Res Wirewound 270 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07270R0JE10

Description
Res Wirewound 270 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 270 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR07270R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR07270R0JE10
Res Wirewound 270 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07270R0JE10
Res Wirewound 270 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 270 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07270R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07270R0JE10-ND
Through Hole Resistors CPR07270R0JE10-ND
270 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

270 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07270R0JE10 CPR07270R0JE10-ND
Product Name Res Wirewound 270 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details