Vishay Intertechnology, Inc. Res Wirewound 25 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0725R00KF10

Description
Res Wirewound 25 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 25 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0725R00KF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0725R00KF10
Res Wirewound 25 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0725R00KF10
Res Wirewound 25 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 25 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0725R00KF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0725R00KF10-ND
Through Hole Resistors CPR0725R00KF10-ND
25 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

25 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0725R00KF10 CPR0725R00KF10-ND
Product Name Res Wirewound 25 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C3AR82JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details