Vishay Intertechnology, Inc. Res Wirewound 24 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0724R00KE10

Description
Res Wirewound 24 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 24 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0724R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0724R00KE10
Res Wirewound 24 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0724R00KE10
Res Wirewound 24 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 24 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0724R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0724R00KE10-ND
Through Hole Resistors CPR0724R00KE10-ND
24 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

24 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0724R00KE10 CPR0724R00KE10-ND
Product Name Res Wirewound 24 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details