Vishay Intertechnology, Inc. Through Hole Resistors CPR0722R00KE10

Description
22 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
22 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0722R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0722R00KE10-ND
Through Hole Resistors CPR0722R00KE10-ND
22 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

22 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 22 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0722R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0722R00KE10
Res Wirewound 22 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0722R00KE10
Res Wirewound 22 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 22 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0722R00KE10-ND CPR0722R00KE10
Product Name Through Hole Resistors Res Wirewound 22 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details