Vishay Intertechnology, Inc. Res Wirewound 22 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0722R00JE10

Description
Res Wirewound 22 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 22 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0722R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0722R00JE10
Res Wirewound 22 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0722R00JE10
Res Wirewound 22 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 22 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0722R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0722R00JE10-ND
Through Hole Resistors CPR0722R00JE10-ND
22 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

22 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0722R00JE10 CPR0722R00JE10-ND
Product Name Res Wirewound 22 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers