Vishay Intertechnology, Inc. Res Wirewound 220 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07220R0JE10

Description
Res Wirewound 220 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 220 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR07220R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR07220R0JE10
Res Wirewound 220 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07220R0JE10
Res Wirewound 220 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 220 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07220R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07220R0JE10-ND
Through Hole Resistors CPR07220R0JE10-ND
220 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

220 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07220R0JE10 CPR07220R0JE10-ND
Product Name Res Wirewound 220 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 136345 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details