Vishay Intertechnology, Inc. Through Hole Resistors CPR0720R00JE10

Description
20 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
20 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0720R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0720R00JE10-ND
Through Hole Resistors CPR0720R00JE10-ND
20 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

20 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 20 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0720R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0720R00JE10
Res Wirewound 20 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0720R00JE10
Res Wirewound 20 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 20 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0720R00JE10-ND CPR0720R00JE10
Product Name Through Hole Resistors Res Wirewound 20 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details