Vishay Intertechnology, Inc. Through Hole Resistors CPR071R600JE10

Description
1.6 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.6 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR071R600JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR071R600JE10-ND
Through Hole Resistors CPR071R600JE10-ND
1.6 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.6 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR071R600JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR071R600JE10
Res Wirewound 1.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR071R600JE10
Res Wirewound 1.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR071R600JE10-ND CPR071R600JE10
Product Name Through Hole Resistors Res Wirewound 1.6 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details