Vishay Intertechnology, Inc. Through Hole Resistors CPR071R300JE10

Description
1.3 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.3 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR071R300JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR071R300JE10-ND
Through Hole Resistors CPR071R300JE10-ND
1.3 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.3 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR071R300JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR071R300JE10
Res Wirewound 1.3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR071R300JE10
Res Wirewound 1.3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR071R300JE10-ND CPR071R300JE10
Product Name Through Hole Resistors Res Wirewound 1.3 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details