Vishay Intertechnology, Inc. Through Hole Resistors CPR071R200JE10

Description
1.2 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.2 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR071R200JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR071R200JE10-ND
Through Hole Resistors CPR071R200JE10-ND
1.2 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.2 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.2 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR071R200JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR071R200JE10
Res Wirewound 1.2 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR071R200JE10
Res Wirewound 1.2 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.2 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR071R200JE10-ND CPR071R200JE10
Product Name Through Hole Resistors Res Wirewound 1.2 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C1422RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details