Vishay Intertechnology, Inc. Res Wirewound 1.1 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR071R100KE10

Description
Res Wirewound 1.1 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.1 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR071R100KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR071R100KE10
Res Wirewound 1.1 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR071R100KE10
Res Wirewound 1.1 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.1 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR071R100KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR071R100KE10-ND
Through Hole Resistors CPR071R100KE10-ND
1.1 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.1 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR071R100KE10 CPR071R100KE10-ND
Product Name Res Wirewound 1.1 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details