Vishay Intertechnology, Inc. Through Hole Resistors CPR071R000KE10

Description
1 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR071R000KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR071R000KE10-ND
Through Hole Resistors CPR071R000KE10-ND
1 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR071R000KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR071R000KE10
Res Wirewound 1 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR071R000KE10
Res Wirewound 1 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR071R000KE10-ND CPR071R000KE10
Product Name Through Hole Resistors Res Wirewound 1 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details