Vishay Intertechnology, Inc. Res Wirewound 1.3K Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR071K300KE10

Description
Res Wirewound 1.3K Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.3K Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.3K Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR071K300KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3K Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR071K300KE10
Res Wirewound 1.3K Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR071K300KE10
Res Wirewound 1.3K Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.3K Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR071K300KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR071K300KE10-ND
Through Hole Resistors CPR071K300KE10-ND
1.3 kOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.3 kOhms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR071K300KE10 CPR071K300KE10-ND
Product Name Res Wirewound 1.3K Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR47JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details