Vishay Intertechnology, Inc. Through Hole Resistors CPR071K300JE10

Description
1.3 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.3 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR071K300JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR071K300JE10-ND
Through Hole Resistors CPR071K300JE10-ND
1.3 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.3 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 1.3K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR071K300JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR071K300JE10
Res Wirewound 1.3K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR071K300JE10
Res Wirewound 1.3K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.3K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR071K300JE10-ND CPR071K300JE10
Product Name Through Hole Resistors Res Wirewound 1.3K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers