Vishay Intertechnology, Inc. Res Wirewound 1.2K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR071K200JE10

Description
Res Wirewound 1.2K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.2K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR071K200JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR071K200JE10
Res Wirewound 1.2K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR071K200JE10
Res Wirewound 1.2K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.2K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR071K200JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR071K200JE10-ND
Through Hole Resistors CPR071K200JE10-ND
1.2 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.2 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR071K200JE10 CPR071K200JE10-ND
Product Name Res Wirewound 1.2K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details