Vishay Intertechnology, Inc. Res Wirewound 1.1K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR071K100JE10

Description
Res Wirewound 1.1K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.1K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR071K100JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR071K100JE10
Res Wirewound 1.1K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR071K100JE10
Res Wirewound 1.1K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.1K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR071K100JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR071K100JE10-ND
Through Hole Resistors CPR071K100JE10-ND
1.1 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.1 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR071K100JE10 CPR071K100JE10-ND
Product Name Res Wirewound 1.1K Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details