Vishay Intertechnology, Inc. Through Hole Resistors CPR0718R00KE10

Description
18 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
18 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0718R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0718R00KE10-ND
Through Hole Resistors CPR0718R00KE10-ND
18 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

18 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 18 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0718R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0718R00KE10
Res Wirewound 18 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0718R00KE10
Res Wirewound 18 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 18 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0718R00KE10-ND CPR0718R00KE10
Product Name Through Hole Resistors Res Wirewound 18 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers