180 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Res Wirewound 180 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPR07180R0KE10-ND | CPR07180R0KE10 |
| Product Name | Through Hole Resistors | Res Wirewound 180 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | Wirewound |
| Mounting / Packaging | Radial | ThroughHole |
| Resistance Range | 180 ohms |