Vishay Intertechnology, Inc. Through Hole Resistors CPR0716R00JE10

Description
16 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
16 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0716R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0716R00JE10-ND
Through Hole Resistors CPR0716R00JE10-ND
16 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

16 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 16 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0716R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0716R00JE10
Res Wirewound 16 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0716R00JE10
Res Wirewound 16 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 16 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0716R00JE10-ND CPR0716R00JE10
Product Name Through Hole Resistors Res Wirewound 16 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details