Vishay Intertechnology, Inc. Through Hole Resistors CPR0713R00KE10

Description
13 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
13 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0713R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0713R00KE10-ND
Through Hole Resistors CPR0713R00KE10-ND
13 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

13 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 13 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0713R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0713R00KE10
Res Wirewound 13 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0713R00KE10
Res Wirewound 13 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 13 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0713R00KE10-ND CPR0713R00KE10
Product Name Through Hole Resistors Res Wirewound 13 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1879021-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details