Vishay Intertechnology, Inc. Res Wirewound 13 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0713R00JE10

Description
Res Wirewound 13 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 13 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0713R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0713R00JE10
Res Wirewound 13 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0713R00JE10
Res Wirewound 13 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 13 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0713R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0713R00JE10-ND
Through Hole Resistors CPR0713R00JE10-ND
13 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

13 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0713R00JE10 CPR0713R00JE10-ND
Product Name Res Wirewound 13 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details