Vishay Intertechnology, Inc. Res Wirewound 120 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07120R0KE10

Description
Res Wirewound 120 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 120 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR07120R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR07120R0KE10
Res Wirewound 120 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07120R0KE10
Res Wirewound 120 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 120 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07120R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07120R0KE10-ND
Through Hole Resistors CPR07120R0KE10-ND
120 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

120 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07120R0KE10 CPR07120R0KE10-ND
Product Name Res Wirewound 120 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1879073-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers