Vishay Intertechnology, Inc. Through Hole Resistors CPR07120R0JE10

Description
120 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
120 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR07120R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07120R0JE10-ND
Through Hole Resistors CPR07120R0JE10-ND
120 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

120 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 120 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR07120R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR07120R0JE10
Res Wirewound 120 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07120R0JE10
Res Wirewound 120 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 120 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR07120R0JE10-ND CPR07120R0JE10
Product Name Through Hole Resistors Res Wirewound 120 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details