Vishay Intertechnology, Inc. Through Hole Resistors CPR0711R00KE10

Description
11 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
11 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0711R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0711R00KE10-ND
Through Hole Resistors CPR0711R00KE10-ND
11 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

11 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 11 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0711R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0711R00KE10
Res Wirewound 11 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0711R00KE10
Res Wirewound 11 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 11 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0711R00KE10-ND CPR0711R00KE10
Product Name Through Hole Resistors Res Wirewound 11 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details