Vishay Intertechnology, Inc. Res Wirewound 110 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07110R0JE10

Description
Res Wirewound 110 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 110 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR07110R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR07110R0JE10
Res Wirewound 110 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR07110R0JE10
Res Wirewound 110 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 110 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR07110R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR07110R0JE10-ND
Through Hole Resistors CPR07110R0JE10-ND
110 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

110 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR07110R0JE10 CPR07110R0JE10-ND
Product Name Res Wirewound 110 Ohm 5% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - A129388-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers