Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0710R00KE10

Description
Res Wirewound 10 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR0710R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR0710R00KE10
Res Wirewound 10 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR0710R00KE10
Res Wirewound 10 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 10 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR0710R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0710R00KE10-ND
Through Hole Resistors CPR0710R00KE10-ND
10 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

10 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0710R00KE10 CPR0710R00KE10-ND
Product Name Res Wirewound 10 Ohm 10% 7W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers