Vishay Intertechnology, Inc. Through Hole Resistors CPR05R9100KE14

Description
910 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
910 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05R9100KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R9100KE14-ND
Through Hole Resistors CPR05R9100KE14-ND
910 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

910 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 910m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR05R9100KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR05R9100KE14
Res Wirewound 910m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR05R9100KE14
Res Wirewound 910m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 910m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05R9100KE14-ND CPR05R9100KE14
Product Name Through Hole Resistors Res Wirewound 910m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details