Vishay Intertechnology, Inc. Res Wirewound 910m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R9100JE14

Description
Res Wirewound 910m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 910m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 910m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R9100JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R9100JE14
Res Wirewound 910m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R9100JE14
Res Wirewound 910m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 910m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05R9100JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R9100JE14-ND
Through Hole Resistors CPR05R9100JE14-ND
910 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

910 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R9100JE14 CPR05R9100JE14-ND
Product Name Res Wirewound 910m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers