Vishay Intertechnology, Inc. Through Hole Resistors CPR05R7500JE14

Description
750 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
750 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05R7500JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R7500JE14-ND
Through Hole Resistors CPR05R7500JE14-ND
750 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

750 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 750m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R7500JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R7500JE14
Res Wirewound 750m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R7500JE14
Res Wirewound 750m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 750m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05R7500JE14-ND CPR05R7500JE14
Product Name Through Hole Resistors Res Wirewound 750m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details