Vishay Intertechnology, Inc. Res Wirewound 620m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR05R6200KE14

Description
Res Wirewound 620m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 620m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR05R6200KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR05R6200KE14
Res Wirewound 620m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR05R6200KE14
Res Wirewound 620m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 620m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR05R6200KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R6200KE14-ND
Through Hole Resistors CPR05R6200KE14-ND
620 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

620 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R6200KE14 CPR05R6200KE14-ND
Product Name Res Wirewound 620m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details