Vishay Intertechnology, Inc. Through Hole Resistors CPR05R5600KE31

Description
560 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
560 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05R5600KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R5600KE31-ND
Through Hole Resistors CPR05R5600KE31-ND
560 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

560 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 560m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R5600KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R5600KE31
Res Wirewound 560m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R5600KE31
Res Wirewound 560m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 560m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05R5600KE31-ND CPR05R5600KE31
Product Name Through Hole Resistors Res Wirewound 560m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details