Vishay Intertechnology, Inc. Through Hole Resistors CPR05R5600KE14

Description
560 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
560 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05R5600KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R5600KE14-ND
Through Hole Resistors CPR05R5600KE14-ND
560 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

560 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 560m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R5600KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R5600KE14
Res Wirewound 560m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R5600KE14
Res Wirewound 560m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 560m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05R5600KE14-ND CPR05R5600KE14
Product Name Through Hole Resistors Res Wirewound 560m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details