Vishay Intertechnology, Inc. Res Wirewound 470m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R4700KE14

Description
Res Wirewound 470m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 470m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R4700KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R4700KE14
Res Wirewound 470m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R4700KE14
Res Wirewound 470m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 470m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05R4700KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R4700KE14-ND
Through Hole Resistors CPR05R4700KE14-ND
470 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

470 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R4700KE14 CPR05R4700KE14-ND
Product Name Res Wirewound 470m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers