Vishay Intertechnology, Inc. Res Wirewound 470m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R4700JE14

Description
Res Wirewound 470m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 470m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R4700JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R4700JE14
Res Wirewound 470m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R4700JE14
Res Wirewound 470m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 470m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05R4700JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R4700JE14-ND
Through Hole Resistors CPR05R4700JE14-ND
470 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

470 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R4700JE14 CPR05R4700JE14-ND
Product Name Res Wirewound 470m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details