Vishay Intertechnology, Inc. Res Wirewound 430m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR05R4300KE14

Description
Res Wirewound 430m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 430m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR05R4300KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR05R4300KE14
Res Wirewound 430m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR05R4300KE14
Res Wirewound 430m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 430m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR05R4300KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R4300KE14-ND
Through Hole Resistors CPR05R4300KE14-ND
430 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

430 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R4300KE14 CPR05R4300KE14-ND
Product Name Res Wirewound 430m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details