Vishay Intertechnology, Inc. Res Wirewound 430m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R4300JE31

Description
Res Wirewound 430m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 430m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R4300JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R4300JE31
Res Wirewound 430m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R4300JE31
Res Wirewound 430m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 430m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05R4300JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R4300JE31-ND
Through Hole Resistors CPR05R4300JE31-ND
430 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

430 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R4300JE31 CPR05R4300JE31-ND
Product Name Res Wirewound 430m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 2-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details