Vishay Intertechnology, Inc. Res Wirewound 390m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R3900JE31

Description
Res Wirewound 390m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 390m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R3900JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R3900JE31
Res Wirewound 390m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R3900JE31
Res Wirewound 390m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 390m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05R3900JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R3900JE31-ND
Through Hole Resistors CPR05R3900JE31-ND
390 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

390 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R3900JE31 CPR05R3900JE31-ND
Product Name Res Wirewound 390m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details