Vishay Intertechnology, Inc. Through Hole Resistors CPR05R3900JE14

Description
390 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
390 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05R3900JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R3900JE14-ND
Through Hole Resistors CPR05R3900JE14-ND
390 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

390 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 390m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R3900JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R3900JE14
Res Wirewound 390m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R3900JE14
Res Wirewound 390m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 390m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05R3900JE14-ND CPR05R3900JE14
Product Name Through Hole Resistors Res Wirewound 390m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details