Vishay Intertechnology, Inc. Through Hole Resistors CPR05R3600KE14

Description
360 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
360 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05R3600KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R3600KE14-ND
Through Hole Resistors CPR05R3600KE14-ND
360 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

360 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 360m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR05R3600KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR05R3600KE14
Res Wirewound 360m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR05R3600KE14
Res Wirewound 360m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 360m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05R3600KE14-ND CPR05R3600KE14
Product Name Through Hole Resistors Res Wirewound 360m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1623779-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details