Vishay Intertechnology, Inc. Through Hole Resistors CPR05R3600JE14

Description
360 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
360 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05R3600JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R3600JE14-ND
Through Hole Resistors CPR05R3600JE14-ND
360 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

360 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 360m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R3600JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R3600JE14
Res Wirewound 360m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R3600JE14
Res Wirewound 360m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 360m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05R3600JE14-ND CPR05R3600JE14
Product Name Through Hole Resistors Res Wirewound 360m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers