Vishay Intertechnology, Inc. Res Wirewound 330m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R3300KE14

Description
Res Wirewound 330m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 330m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R3300KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R3300KE14
Res Wirewound 330m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R3300KE14
Res Wirewound 330m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 330m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05R3300KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R3300KE14-ND
Through Hole Resistors CPR05R3300KE14-ND
330 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

330 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R3300KE14 CPR05R3300KE14-ND
Product Name Res Wirewound 330m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details