Vishay Intertechnology, Inc. Through Hole Resistors CPR05R3000KE31

Description
300 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
300 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05R3000KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R3000KE31-ND
Through Hole Resistors CPR05R3000KE31-ND
300 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

300 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 300m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R3000KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R3000KE31
Res Wirewound 300m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R3000KE31
Res Wirewound 300m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 300m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05R3000KE31-ND CPR05R3000KE31
Product Name Through Hole Resistors Res Wirewound 300m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details