Vishay Intertechnology, Inc. Res Wirewound 300m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR05R3000KE14

Description
Res Wirewound 300m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 300m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR05R3000KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR05R3000KE14
Res Wirewound 300m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR05R3000KE14
Res Wirewound 300m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 300m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR05R3000KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R3000KE14-ND
Through Hole Resistors CPR05R3000KE14-ND
300 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

300 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R3000KE14 CPR05R3000KE14-ND
Product Name Res Wirewound 300m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details