Vishay Intertechnology, Inc. Res Wirewound 300m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R3000JE14

Description
Res Wirewound 300m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 300m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R3000JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R3000JE14
Res Wirewound 300m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R3000JE14
Res Wirewound 300m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 300m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR05R3000JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R3000JE14-ND
Through Hole Resistors CPR05R3000JE14-ND
300 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

300 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R3000JE14 CPR05R3000JE14-ND
Product Name Res Wirewound 300m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details