Vishay Intertechnology, Inc. Through Hole Resistors CPR05R2700KE31

Description
270 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
270 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05R2700KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R2700KE31-ND
Through Hole Resistors CPR05R2700KE31-ND
270 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

270 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 270m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R2700KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R2700KE31
Res Wirewound 270m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R2700KE31
Res Wirewound 270m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 270m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05R2700KE31-ND CPR05R2700KE31
Product Name Through Hole Resistors Res Wirewound 270m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers