Vishay Intertechnology, Inc. Res Wirewound 240m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR05R2400KE14

Description
Res Wirewound 240m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 240m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR05R2400KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR05R2400KE14
Res Wirewound 240m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR05R2400KE14
Res Wirewound 240m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 240m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR05R2400KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R2400KE14-ND
Through Hole Resistors CPR05R2400KE14-ND
240 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

240 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R2400KE14 CPR05R2400KE14-ND
Product Name Res Wirewound 240m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details