Vishay Intertechnology, Inc. Res Wirewound 200m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR05R2000KE14

Description
Res Wirewound 200m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 200m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR05R2000KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR05R2000KE14
Res Wirewound 200m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR05R2000KE14
Res Wirewound 200m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 200m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR05R2000KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R2000KE14-ND
Through Hole Resistors CPR05R2000KE14-ND
200 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

200 mOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR05R2000KE14 CPR05R2000KE14-ND
Product Name Res Wirewound 200m Ohm 10% 5W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers