Vishay Intertechnology, Inc. Through Hole Resistors CPR05R2000JE31

Description
200 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
200 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR05R2000JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR05R2000JE31-ND
Through Hole Resistors CPR05R2000JE31-ND
200 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

200 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 200m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk - CPR05R2000JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
CPR05R2000JE31
Res Wirewound 200m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk CPR05R2000JE31
Res Wirewound 200m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 200m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR05R2000JE31-ND CPR05R2000JE31
Product Name Through Hole Resistors Res Wirewound 200m Ohm 5% 5W ¦600ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1-1879071-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers